JFW Industries, Inc. RF Adapter 115-005

Description
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter - 115-005 - JFW Industries, Inc.
Indianapolis, IN, USA
RF Adapter
115-005
RF Adapter 115-005
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters.
Our available adapters include the following features...

  • Rugged construction
  • Quality RF performance
  • Available with any combination of SMA, N or BNC connectors
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Adapters
Product Number 115-005
Product Name RF Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Female DC - 34.5GHz 50Ω - 24F-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.05 :1
View Details