JFW Industries, Inc. RF Adapter 115-003

Description
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter - 115-003 - JFW Industries, Inc.
Indianapolis, IN, USA
RF Adapter
115-003
RF Adapter 115-003
or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters. Our available adapters include the following features... Rugged construction Quality RF performance Available with any combination of SMA, N or BNC connectors AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

or our customer's convenience, JFW offers a line of commonly used coaxial RF adapters.
Our available adapters include the following features...

  • Rugged construction
  • Quality RF performance
  • Available with any combination of SMA, N or BNC connectors
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Adapters
Product Number 115-003
Product Name RF Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details