Jewell Instruments, LLC Voltage Meter; Meter Function Jewell/modutec MSQ-DVV-010-U

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Jewell/modutec - 44F4782 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Jewell/modutec
44F4782
Voltage Meter; Meter Function Jewell/modutec 44F4782
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:36.04mm; Panel Cutout Width:59.44mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 44F4782
Product Name Voltage Meter; Meter Function Jewell/modutec
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details