Jewell Instruments, LLC Current Meter; Meter Function Jewell/modutec MSQ-AAA-001-U

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 1A; Panel Cutout Height:36.04mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-1 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 1A; Panel Cutout Height:36.04mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-1 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Jewell/modutec - 44F4785 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Jewell/modutec
44F4785
Current Meter; Meter Function Jewell/modutec 44F4785
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 1A; Panel Cutout Height:36.04mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-1 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 1A; Panel Cutout Height:36.04mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Current Meter Range:0-1 A; Display Accuracy ±:5%; Meter Shape:Square RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 44F4785
Product Name Current Meter; Meter Function Jewell/modutec
Current Range 0.0 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers