VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:19.3mm; Panel Cutout Width:46.23mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet; Meter Shape:SquareRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 44F4803 |
| Product Name | Voltage Meter; Meter Function Jewell/modutec |
| Voltage Range | 0.0 to 30 volts |