VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-5V; Supply Voltage Max:5V; Product Range:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 46F170 |
| Product Name | Voltage Meter; No. Of Digits / Alpha Jewell/modutec |
| Number Digits | 3.5 |