Jewell Instruments, LLC Voltage Meter; No. Of Digits / Alpha Jewell/modutec BL100202-U

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-5V; Supply Voltage Max:5V; Product Range:-RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-5V; Supply Voltage Max:5V; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Jewell/modutec - 46F164 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Jewell/modutec
46F164
Voltage Meter; No. Of Digits / Alpha Jewell/modutec 46F164
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-5V; Supply Voltage Max:5V; Product Range:-RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:24.89mm; Panel Cutout Width:60.71mm; Supply Voltage Min:-5V; Supply Voltage Max:5V; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 46F164
Product Name Voltage Meter; No. Of Digits / Alpha Jewell/modutec
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details