Triplett Voltage Led Display Panel; No. Of Digits / Alpha Triplett AP-201A-11

Description
VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: NA
Datasheet
Description
VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Led Display Panel; No. Of Digits / Alpha Triplett - 16F131 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Led Display Panel; No. Of Digits / Alpha Triplett
16F131
Voltage Led Display Panel; No. Of Digits / Alpha Triplett 16F131
VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: NA

VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9mV to +199.9mV; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 16F131
Product Name Voltage Led Display Panel; No. Of Digits / Alpha Triplett
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers