Triplett Panel Meter 420/0-2000DCA

Description
METER MODEL:420 4-1/2IN D-C AMPERES: 0-2000. FREE 2 YEAR RADWELL WARRANTY
Description
METER MODEL:420 4-1/2IN D-C AMPERES: 0-2000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 56674003 - Radwell International
Willingboro, NJ, United States
Panel Meter
56674003
Panel Meter 56674003
METER MODEL:420 4-1/2IN D-C AMPERES: 0-2000. FREE 2 YEAR RADWELL WARRANTY

METER MODEL:420 4-1/2IN D-C AMPERES: 0-2000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 56674003
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details