Jewell Instruments, LLC Voltage Meter; Meter Function Jewell/modutec 3MAS-DVV-050-U

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Jewell/modutec - 54F1019 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Jewell/modutec
54F1019
Voltage Meter; Meter Function Jewell/modutec 54F1019
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Accuracy:+/-5 %; Display Accuracy ±:5%; Meter Movement:Moving Magnet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 54F1019
Product Name Voltage Meter; Meter Function Jewell/modutec
Voltage Range 0.0 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details