Jewell Instruments, LLC Voltage Meter; Meter Function Jewell/modutec 3MAS-AVV-300-U

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Meter Shape:Rectangular RoHS Compliant: No
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Meter Shape:Rectangular RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Jewell/modutec - 54F1009 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Jewell/modutec
54F1009
Voltage Meter; Meter Function Jewell/modutec 54F1009
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Meter Shape:Rectangular RoHS Compliant: No

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:40.51mm; Panel Cutout Width:91.31mm; Product Range:M Series; Meter Shape:Rectangular RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 54F1009
Product Name Voltage Meter; Meter Function Jewell/modutec
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details