Jewell Instruments, LLC Modutec Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 1801212

Description
MODUTEC DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:20.3mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA
Description
MODUTEC DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:20.3mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Modutec Digital Panel Meter, part number 90H9079, features a 3 ¬O digit display available in both LCD and LED formats, with digit heights of 0.98 inches (24.9mm) for LCD and 0.8 inches (20.3mm) for LED. It offers user-selectable decimal points and engineering units, making it versatile for various applications. The meter supports input ranges of ±200.0mV, ±2.000V, ±20.00V DC, and 4-20mA, with a bipolar differential configuration. Accuracy is specified at ±(0.05% FS + 1 count), with a conversion rate of 3 readings per second. The device operates within a temperature range of -10 to 50°C and can be stored at temperatures between -40 to 75°C. It is designed for snap-in panel mounting and includes a gasket and clamp for optional NEMA applications. The power supply requirements vary, with voltage input units needing +5V DC, while other models require +24V DC. The panel meter is equipped with a display hold function and automatic polarity indication, making it user-friendly. It is suitable for applications requiring precise measurement and easy readability from a distance.

Datasheet Summary
Powered by GS/AI

The Modutec Digital Panel Meter, part number 90H9079, features a 3 ¬O digit display available in both LCD and LED formats, with digit heights of 0.98 inches (24.9mm) for LCD and 0.8 inches (20.3mm) for LED. It offers user-selectable decimal points and engineering units, making it versatile for various applications. The meter supports input ranges of ±200.0mV, ±2.000V, ±20.00V DC, and 4-20mA, with a bipolar differential configuration. Accuracy is specified at ±(0.05% FS + 1 count), with a conversion rate of 3 readings per second. The device operates within a temperature range of -10 to 50°C and can be stored at temperatures between -40 to 75°C. It is designed for snap-in panel mounting and includes a gasket and clamp for optional NEMA applications. The power supply requirements vary, with voltage input units needing +5V DC, while other models require +24V DC. The panel meter is equipped with a display hold function and automatic polarity indication, making it user-friendly. It is suitable for applications requiring precise measurement and easy readability from a distance.

Suppliers

Company
Product
Description
Supplier Links
Modutec Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec - 90H9079 - Newark, An Avnet Company
Chicago, IL, United States
Modutec Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
90H9079
Modutec Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec 90H9079
MODUTEC DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:20.3mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA

MODUTEC DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:20.3mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90H9079
Product Name Modutec Digital Panel Meter; No. Of Digits / Alpha Jewell/modutec
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details