Design Tool, Inc. Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers DTI 5000I

Description
The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer’s part. The inline screwdriver assemblies can be designed for a wide range of applications and fastener types including screws, bolts, nuts, pins, or nails. The standard screw feeder system cycles quickly delivering screws in less than one second in many applications. The rigid units maintain contact between the bit and the fastener in order to locate the screw in predrilled or misaligned holes. The retracting barrel feature is offered in both rigid and non-rigid designs. This system retracts the barrel fully when the driver starts, so that the driver components do not contact the work surface when the screw is driven. The counterbore tip designs are ideal for screws located in counterbored or recessed holes. These drivers can accommodate various counterbore hole depths as well. The DTI 5000 inline systems are offered with an auto shut-off clutch to maintain the correct fastener torque while reducing operator fatigue due to torque reaction. These systems are also available in a drive-to-depth configuration, where the fastener is driven to a specific depth rather than a set torque value. Many applications benefit from this feature, as the depth can be controlled rather than relying on the operator to stop the driver at the correct fastener depth. Design Tool Inc. is an authorized ARO distributor, and features ARO pneumatic screwdrivers on our standard inline systems. However, we can build on almost any manufacturer’s screwdriver due to the versatility of our designs. We also build DTI 5000 inline units on DC electric screwdriving systems for customers who require greater control over the fastening process, as well as statistical analysis and reporting for quality control purposes. The DTI 5000 inline screwdriving units are designed with a rugged PLC controller that controls the feed mechanism and bowl, as well as various features on the screwdriver. The PLC features user adjustable settings for the feed blow time, bowl run time, barrel retract and extend time, and driver shut-off time in drive-to-depth applications. These settings allow the customer freedom to tailor the driver performance to their exact application, rather than relying on a “one setting fits all” approach like our competitors. The driver assemblies are designed for ease of maintenance as well. Our patent feed mechanism has only one moving part and is the simplest machine to operate in the industry. Most systems have a ROI of six months or less.
Description
The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer’s part. The inline screwdriver assemblies can be designed for a wide range of applications and fastener types including screws, bolts, nuts, pins, or nails. The standard screw feeder system cycles quickly delivering screws in less than one second in many applications. The rigid units maintain contact between the bit and the fastener in order to locate the screw in predrilled or misaligned holes. The retracting barrel feature is offered in both rigid and non-rigid designs. This system retracts the barrel fully when the driver starts, so that the driver components do not contact the work surface when the screw is driven. The counterbore tip designs are ideal for screws located in counterbored or recessed holes. These drivers can accommodate various counterbore hole depths as well. The DTI 5000 inline systems are offered with an auto shut-off clutch to maintain the correct fastener torque while reducing operator fatigue due to torque reaction. These systems are also available in a drive-to-depth configuration, where the fastener is driven to a specific depth rather than a set torque value. Many applications benefit from this feature, as the depth can be controlled rather than relying on the operator to stop the driver at the correct fastener depth. Design Tool Inc. is an authorized ARO distributor, and features ARO pneumatic screwdrivers on our standard inline systems. However, we can build on almost any manufacturer’s screwdriver due to the versatility of our designs. We also build DTI 5000 inline units on DC electric screwdriving systems for customers who require greater control over the fastening process, as well as statistical analysis and reporting for quality control purposes. The DTI 5000 inline screwdriving units are designed with a rugged PLC controller that controls the feed mechanism and bowl, as well as various features on the screwdriver. The PLC features user adjustable settings for the feed blow time, bowl run time, barrel retract and extend time, and driver shut-off time in drive-to-depth applications. These settings allow the customer freedom to tailor the driver performance to their exact application, rather than relying on a “one setting fits all” approach like our competitors. The driver assemblies are designed for ease of maintenance as well. Our patent feed mechanism has only one moving part and is the simplest machine to operate in the industry. Most systems have a ROI of six months or less.

Suppliers

Company
Product
Description
Supplier Links
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers - DTI 5000I - Design Tool, Inc.
Conover, NC, USA
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers
DTI 5000I
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers DTI 5000I
The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer’s part. The inline screwdriver assemblies can be designed for a wide range of applications and fastener types including screws, bolts, nuts, pins, or nails. The standard screw feeder system cycles quickly delivering screws in less than one second in many applications. The rigid units maintain contact between the bit and the fastener in order to locate the screw in predrilled or misaligned holes. The retracting barrel feature is offered in both rigid and non-rigid designs. This system retracts the barrel fully when the driver starts, so that the driver components do not contact the work surface when the screw is driven. The counterbore tip designs are ideal for screws located in counterbored or recessed holes. These drivers can accommodate various counterbore hole depths as well. The DTI 5000 inline systems are offered with an auto shut-off clutch to maintain the correct fastener torque while reducing operator fatigue due to torque reaction. These systems are also available in a drive-to-depth configuration, where the fastener is driven to a specific depth rather than a set torque value. Many applications benefit from this feature, as the depth can be controlled rather than relying on the operator to stop the driver at the correct fastener depth. Design Tool Inc. is an authorized ARO distributor, and features ARO pneumatic screwdrivers on our standard inline systems. However, we can build on almost any manufacturer’s screwdriver due to the versatility of our designs. We also build DTI 5000 inline units on DC electric screwdriving systems for customers who require greater control over the fastening process, as well as statistical analysis and reporting for quality control purposes. The DTI 5000 inline screwdriving units are designed with a rugged PLC controller that controls the feed mechanism and bowl, as well as various features on the screwdriver. The PLC features user adjustable settings for the feed blow time, bowl run time, barrel retract and extend time, and driver shut-off time in drive-to-depth applications. These settings allow the customer freedom to tailor the driver performance to their exact application, rather than relying on a “one setting fits all” approach like our competitors. The driver assemblies are designed for ease of maintenance as well. Our patent feed mechanism has only one moving part and is the simplest machine to operate in the industry. Most systems have a ROI of six months or less.

The DTI 5000 automatic fastening inline screwdriver systems are available in several different configurations, including standard, rigid, retracting barrel and counterbore tip designs. These machines are custom designed for vertical applications with the nose piece jaws fitting the customer’s part. The inline screwdriver assemblies can be designed for a wide range of applications and fastener types including screws, bolts, nuts, pins, or nails. The standard screw feeder system cycles quickly delivering screws in less than one second in many applications. The rigid units maintain contact between the bit and the fastener in order to locate the screw in predrilled or misaligned holes. The retracting barrel feature is offered in both rigid and non-rigid designs. This system retracts the barrel fully when the driver starts, so that the driver components do not contact the work surface when the screw is driven. The counterbore tip designs are ideal for screws located in counterbored or recessed holes. These drivers can accommodate various counterbore hole depths as well.

The DTI 5000 inline systems are offered with an auto shut-off clutch to maintain the correct fastener torque while reducing operator fatigue due to torque reaction. These systems are also available in a drive-to-depth configuration, where the fastener is driven to a specific depth rather than a set torque value. Many applications benefit from this feature, as the depth can be controlled rather than relying on the operator to stop the driver at the correct fastener depth.

Design Tool Inc. is an authorized ARO distributor, and features ARO pneumatic screwdrivers on our standard inline systems. However, we can build on almost any manufacturer’s screwdriver due to the versatility of our designs. We also build DTI 5000 inline units on DC electric screwdriving systems for customers who require greater control over the fastening process, as well as statistical analysis and reporting for quality control purposes.

The DTI 5000 inline screwdriving units are designed with a rugged PLC controller that controls the feed mechanism and bowl, as well as various features on the screwdriver. The PLC features user adjustable settings for the feed blow time, bowl run time, barrel retract and extend time, and driver shut-off time in drive-to-depth applications. These settings allow the customer freedom to tailor the driver performance to their exact application, rather than relying on a “one setting fits all” approach like our competitors. The driver assemblies are designed for ease of maintenance as well. Our patent feed mechanism has only one moving part and is the simplest machine to operate in the industry. Most systems have a ROI of six months or less.

Supplier's Site

Technical Specifications

  Design Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number DTI 5000I
Product Name Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical; Fixtured
Head Style In-line
Actuation Button / Trigger; Lever; Push-to-Start
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Air Screwdrivers - 1370887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers - DTI5000C - Design Tool, Inc.
Specs
Drive Style Pneumatic; Electric; Torque Controlled
Screwdriver Style Fixtured
Head Style In-line
View Details