COMPRESSION -- HAND-HELD AUTOMATIC SCREWDRIVER
Assembly Automation Industries
Hand-Held Automatic Screwdriver
Compression
Description
Simple
Rugged
Reliable
Low-cost workstation
-
Assembly Automation Industries
Datasheet
Description
Simple
Rugged
Reliable
Low-cost workstation
Datasheet
Suppliers
Hand-Held Automatic Screwdriver
Compression
Simple
Rugged
Reliable
Low-cost workstation
- Simple
- Rugged
- Reliable
- Low-cost workstation
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
Compression |
|
Product Name
|
Hand-Held Automatic Screwdriver |
|
Drive Style
|
Pneumatic (optional feature); Electric (optional feature); Torque Controlled
|
|
Screwdriver Style
|
Hand-Held Cylindrical
|
|
Head Style
|
In-line
|
Unlock Full Specs
to access all available technical data
Similar Products
Visumatic Industrial Products
Drive Style
Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style
Fixtured
Features
Feeder System
View Details
Drive Style
Pneumatic
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Drive Style
Electric
Rated Free Speed
700 rpm
Length
10.43 inch (265 mm)
View Details
Assembly Automation Industries
Drive Style
Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Operating Noise Level
72 dB
Features
Feeder System
View Details