Jergens, Inc. Cam Levers External Thread 40024

Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote Datasheet
Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Levers External Thread - 40024 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers External Thread
40024
Cam Levers External Thread 40024
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
  • Tool-free operation
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40024
Product Name Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stud by ELESA® - 34381 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Handles by ELESA® - 33792 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Metal Adjustable Handles with Stud - 40528 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Metal Adjustable Handles - 40510 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details