Jergens, Inc. Cam Levers Adjustable External Thread 40119

Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote Datasheet
Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Levers Adjustable External Thread - 40119 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers Adjustable External Thread
40119
Cam Levers Adjustable External Thread 40119
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)

Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40119
Product Name Cam Levers Adjustable External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stud by ELESA® - 34393 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum Revolving and Solid Handles - 21905 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Cam Levers Adjustable External Thread - 40134 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34365 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details