JENOPTIK Optical Systems, Inc. Beam Splitter 1012

Description
Beam Splitters are periodic phase structures that split the input beam into multiple diffractive orders while retaining the divergence angle, diameter, and polarization of the input beam. Our standard beam splitters are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what you need in our selection, we can design and manufacture a custom pattern for you. Fused Silica 10 mm square by 1mm thick Plastic 7 mm or 9 mm diameter Available at multiple wavelengths in Fused Silica Available at 650nm in Plastic
Description
Beam Splitters are periodic phase structures that split the input beam into multiple diffractive orders while retaining the divergence angle, diameter, and polarization of the input beam. Our standard beam splitters are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what you need in our selection, we can design and manufacture a custom pattern for you. Fused Silica 10 mm square by 1mm thick Plastic 7 mm or 9 mm diameter Available at multiple wavelengths in Fused Silica Available at 650nm in Plastic

Suppliers

Company
Product
Description
Supplier Links
Beam Splitter - 1012 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
Beam Splitter
1012
Beam Splitter 1012
Beam Splitters are periodic phase structures that split the input beam into multiple diffractive orders while retaining the divergence angle, diameter, and polarization of the input beam. Our standard beam splitters are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what you need in our selection, we can design and manufacture a custom pattern for you. Fused Silica 10 mm square by 1mm thick Plastic 7 mm or 9 mm diameter Available at multiple wavelengths in Fused Silica Available at 650nm in Plastic

Beam Splitters are periodic phase structures that split the input beam into multiple diffractive orders while retaining the divergence angle, diameter, and polarization of the input beam. Our standard beam splitters are available in plastic (PL) and fused silica (FS) for immediate shipping. If you cannot find what you need in our selection, we can design and manufacture a custom pattern for you.

  • Fused Silica 10 mm square by 1mm thick
  • Plastic 7 mm or 9 mm diameter
  • Available at multiple wavelengths in Fused Silica
  • Available at 650nm in Plastic
Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Plate Beamsplitters
Product Number 1012
Product Name Beam Splitter
Beamsplitter Incidence Normal Incidence
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line - 10B20NP.29 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
520 Longpass Dichroic Beamsplitter - 7166 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 703 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details