Newport MKS Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line 10B20NP.29

Description
The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 1064 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote
Description
The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 1064 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line - 10B20NP.29 - Newport MKS
Irvine, CA, United States
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line
10B20NP.29
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line 10B20NP.29
The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 1064 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 1064 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10B20NP.29
Product Name Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type R <0.5%
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Harmonic Beamsplitter, 25.4 mm, 1064 nm Refl., 532 nm Trans. - 10QM20HB.12 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Optical Beam Sampler, Broadband, UVFS, 25.4 mm, λ/20, 1010-1550 nm - 10Q40NC.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated - PBS-2 - Newport MKS
Specs
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 74.9 mm (2.95 inch)
Thickness 0.0050 mm (1.97E-4 inch)
View Details
Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 440-700 nm - 10B20NC.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details