Standard Pneumatic & Electric Tool Company 4760

Description
Easy to Use ± 3% Overall Accuracy Bi-Directional 1/4" Female Hexagon Drive One Year Warranty The 4760 preset hand torque screwdriver was designed for the customer who desires a precision manual torque tool which has an overall accuracy of ±3%. The design incorporates a bi-directional, ball-type clutch mechanism with working torque range of 5-40 in lbs (.5-4.5Nm). The 4760 comes in a powder-coated yellow housing. Each tool comes with five colored bands (yellow, blue, red, green and orange) for torque value identification. The ergonomically designed handle fits comfortably into the operator's hand for ease of operation. Each model comes with a 1/4" female hexagon drive, and an adapter is available for conversion to 1/4" male square drive (P/N 20191) for use with sockets. The tools were designed for the manufacturing engineer who wants to randomly check finishing torque values on the line or for the Q.A. who is checking the final torque on a finished product. The tools are also being used in low-volume assembly where the cost of a motorized tool is not practical but the need for precise torque values is still required. The 4760, like our pneumatic power tools, is manufactured in our U.S. plant.
Description
Easy to Use ± 3% Overall Accuracy Bi-Directional 1/4" Female Hexagon Drive One Year Warranty The 4760 preset hand torque screwdriver was designed for the customer who desires a precision manual torque tool which has an overall accuracy of ±3%. The design incorporates a bi-directional, ball-type clutch mechanism with working torque range of 5-40 in lbs (.5-4.5Nm). The 4760 comes in a powder-coated yellow housing. Each tool comes with five colored bands (yellow, blue, red, green and orange) for torque value identification. The ergonomically designed handle fits comfortably into the operator's hand for ease of operation. Each model comes with a 1/4" female hexagon drive, and an adapter is available for conversion to 1/4" male square drive (P/N 20191) for use with sockets. The tools were designed for the manufacturing engineer who wants to randomly check finishing torque values on the line or for the Q.A. who is checking the final torque on a finished product. The tools are also being used in low-volume assembly where the cost of a motorized tool is not practical but the need for precise torque values is still required. The 4760, like our pneumatic power tools, is manufactured in our U.S. plant.

Suppliers

Company
Product
Description
Supplier Links
Easy to Use ± 3% Overall Accuracy Bi-Directional 1/4" Female Hexagon Drive One Year Warranty The 4760 preset hand torque screwdriver was designed for the customer who desires a precision manual torque tool which has an overall accuracy of ±3%. The design incorporates a bi-directional, ball-type clutch mechanism with working torque range of 5-40 in lbs (.5-4.5Nm). The 4760 comes in a powder-coated yellow housing. Each tool comes with five colored bands (yellow, blue, red, green and orange) for torque value identification. The ergonomically designed handle fits comfortably into the operator's hand for ease of operation. Each model comes with a 1/4" female hexagon drive, and an adapter is available for conversion to 1/4" male square drive (P/N 20191) for use with sockets. The tools were designed for the manufacturing engineer who wants to randomly check finishing torque values on the line or for the Q.A. who is checking the final torque on a finished product. The tools are also being used in low-volume assembly where the cost of a motorized tool is not practical but the need for precise torque values is still required. The 4760, like our pneumatic power tools, is manufactured in our U.S. plant.
  • Easy to Use
  • ± 3% Overall Accuracy
  • Bi-Directional
  • 1/4" Female Hexagon Drive
  • One Year Warranty

The 4760 preset hand torque screwdriver was designed for the customer who desires a precision manual torque tool which has an overall accuracy of ±3%. The design incorporates a bi-directional, ball-type clutch mechanism with working torque range of 5-40 in lbs (.5-4.5Nm). The 4760 comes in a powder-coated yellow housing. Each tool comes with five colored bands (yellow, blue, red, green and orange) for torque value identification. The ergonomically designed handle fits comfortably into the operator's hand for ease of operation. Each model comes with a 1/4" female hexagon drive, and an adapter is available for conversion to 1/4" male square drive (P/N 20191) for use with sockets. The tools were designed for the manufacturing engineer who wants to randomly check finishing torque values on the line or for the Q.A. who is checking the final torque on a finished product. The tools are also being used in low-volume assembly where the cost of a motorized tool is not practical but the need for precise torque values is still required. The 4760, like our pneumatic power tools, is manufactured in our U.S. plant.

Supplier's Site

Technical Specifications

  Standard Pneumatic & Electric Tool Company
Product Category Force and Torque Instruments
Product Number 4760
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - M5-2000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2248 lbs (1020 kg)
Output Frequency
View Details
Torque Testers - 2217470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details