JDS Uniphase Optical Attenuator VA4503-FPS

Description
The VA4503-FPS is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Precision attenuation Two calibration wavelengths Low insertion loss The JDS Uniphase VA4503 Manual Variable Attenuators are compact, portable instruments for field system testing as well as test and development in laboratory applications. They provide continuously variable attenuation range of up to 65 dB with calibration wavelengths of 830/1300 nm or 1300/1550 nm.
Description
The VA4503-FPS is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Precision attenuation Two calibration wavelengths Low insertion loss The JDS Uniphase VA4503 Manual Variable Attenuators are compact, portable instruments for field system testing as well as test and development in laboratory applications. They provide continuously variable attenuation range of up to 65 dB with calibration wavelengths of 830/1300 nm or 1300/1550 nm.

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - VA4503-FPS - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
VA4503-FPS
Optical Attenuator VA4503-FPS
The VA4503-FPS is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Precision attenuation Two calibration wavelengths Low insertion loss The JDS Uniphase VA4503 Manual Variable Attenuators are compact, portable instruments for field system testing as well as test and development in laboratory applications. They provide continuously variable attenuation range of up to 65 dB with calibration wavelengths of 830/1300 nm or 1300/1550 nm.

The VA4503-FPS is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • Precision attenuation
  • Two calibration wavelengths
  • Low insertion loss

The JDS Uniphase VA4503 Manual Variable Attenuators are compact, portable instruments for field system testing as well as test and development in laboratory applications. They provide continuously variable attenuation range of up to 65 dB with calibration wavelengths of 830/1300 nm or 1300/1550 nm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number VA4503-FPS
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details