Amphenol Communications Solutions Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 88951-101LF

Description
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 88951 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 88951 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2463 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
06M2463
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions 06M2463
CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 88951 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 24POS, 2MM; Product Range:FCI Metral 88951 Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M2463
Product Name Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - 102312-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Amphenol Communications Solutions - 45T5981 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details