The PIC Wire & Cable 75 Ohm SMC Female Plug (Part Number 110285) is designed for applications requiring a screw-on connection. It features a nominal impedance of 75 Ohms and operates effectively within a frequency range of 0 to 3 GHz. The connector has a voltage rating of 250 V(rms) at sea level and an insulation resistance of a minimum of 1000 Megohms.
Constructed from high-quality materials, the body and ferrule are made of brass, while the center contact is composed of beryllium copper. The dielectric material used is TFE fluorocarbon, ensuring durability and performance. The connector is finished with gold plating on both the body and center contact, enhancing conductivity and corrosion resistance.
The connector weighs 0.15 ounces (4.25 grams) and is RoHS compliant, making it suitable for environmentally conscious projects. Installation requires specific crimp tooling, with recommended tools provided for both the center contact and crimp ferrule. This connector is appropriate for use in various demanding applications, including military and aerospace systems.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 110285 |
| Product Name | 75 Ohm Connector, SMC Female plug |
| Connector Type | SMC |