Jauch Quartz GmbH
Batteries Non-Rechargeable (Primary)
CR2E
Description
BATTERY LITHIUM 3V CR2
Request a Quote
Email Supplier
Datasheet
Description
BATTERY LITHIUM 3V CR2
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
1908-CR2E-ND |
|
Product Name
|
Batteries Non-Rechargeable (Primary) |
|
Standard Cylindrical Battery Sizes
|
CR2
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
19 to ? volts
Weight
2.16 lbs (0.9800 kg)
View Details
Voltage
80 volts
Capacity
315 ampere-hr
Width / Diameter
23 inch (584 mm)
View Details
Specialty Cells
Coin Cell or Button Cell
Voltage
3 volts
Capacity
0.3000 ampere-hr
View Details