Oil-Rite Corp. Flat Brush With Holder, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet A2258-1X01

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-1X02). A replacement brush that slides into the holder is readily available.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-1X02). A replacement brush that slides into the holder is readily available.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Holder, 2 1/4
Manitowoc, WI, United States
Flat Brush With Holder, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet
A2258-1X01
Flat Brush With Holder, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet A2258-1X01
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-1X02). A replacement brush that slides into the holder is readily available.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, see part no. A2258-1X02). A replacement brush that slides into the holder is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2258-1X01
Product Name Flat Brush With Holder, 2 1/4" x 3/8" Stainless Steel Bristles, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Steel Wire Hand Scratch Brushes - 00458-SC - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material Steel; Metal Wire; Black Temp. Wire
Trim Length 1.19 inch (30.16 mm)
View Details
Therm-L-Brush™ - D480CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 36 to 144 inch (914 to 3658 mm)
View Details
BRKIT FybRglass® Eraser Stick Brush Kit - AA0123 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details