Oil-Rite Corp. (Formerly B1049-2X01), Angled Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR2BHW

Description
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1049-2X00). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.
Description
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1049-2X00). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1049-2X01), Angled Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet - B1049-SR2BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1049-2X01), Angled Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet
B1049-SR2BHW
(Formerly B1049-2X01), Angled Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet B1049-SR2BHW
This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1049-2X00). The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

This Valve Brush is at a 45° angle and features (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1049-2X00).

The shank is adjustable to accommodate up to 1/2” of bristle wear. A r eplacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1049-SR2BHW
Product Name (Formerly B1049-2X01), Angled Valve Brush, 5/8” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Camel Hair Flat Lacquering Brush - 00392 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Camel Hair Flat Lacquering Brush
Brush Filament / Fill Material Natural Bristle / Hair; Camel Hair
Length 7 inch (178 mm)
View Details
Nylon Stock Brush - SFG130BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
BR2/C Eraser Coarse Stick Brush - AA0128 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details