Oil-Rite Corp. (Formerly B1009-5X00), Horizontal Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet B1009-NF1BHW

Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1009-SF1BHW). The total height of the brush is 5 1/8” and total width is 3 5/8”. A replacement brush that slides into the holder is readily available, part no. B579-2. The bracket has (2) 9/32" X 5/8" slots for mounting.
Description
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1009-SF1BHW). The total height of the brush is 5 1/8” and total width is 3 5/8”. A replacement brush that slides into the holder is readily available, part no. B579-2. The bracket has (2) 9/32" X 5/8" slots for mounting.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1009-5X00), Horizontal Valve Brush with Drip Tube, 2 1/4
Manitowoc, WI, United States
(Formerly B1009-5X00), Horizontal Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet
B1009-NF1BHW
(Formerly B1009-5X00), Horizontal Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet B1009-NF1BHW
This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1009-SF1BHW). The total height of the brush is 5 1/8” and total width is 3 5/8”. A replacement brush that slides into the holder is readily available, part no. B579-2. The bracket has (2) 9/32" X 5/8" slots for mounting.

This Valve Brush is horizontally aligned, featuring a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are nylon (stainless steel is also available, part no. B1009-SF1BHW). The total height of the brush is 5 1/8” and total width is 3 5/8”.

A replacement brush that slides into the holder is readily available, part no. B579-2.

The bracket has (2) 9/32" X 5/8" slots for mounting.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1009-NF1BHW
Product Name (Formerly B1009-5X00), Horizontal Valve Brush with Drip Tube, 2 1/4" X 3/8" Flat Nylon, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05700 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
Therm-L-Brush™ - GG680CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Beveled fiberglass Wheel - AE0131 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details