Jaeger Connecteurs Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 Mm Rohs Compliant Jaeger 630 155 006

Description
Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 mm RoHS Compliant: Yes
Datasheet
Description
Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 Mm Rohs Compliant Jaeger - 39X0727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 Mm Rohs Compliant Jaeger
39X0727
Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 Mm Rohs Compliant Jaeger 39X0727
Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 39X0727
Product Name Circular Connector Clamp, Straight, Industrial Series, 3, Metal, 39 Mm Rohs Compliant Jaeger
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 3-747579-2 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metric Liquid Tight Strain Relief Dome - 85820900 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details