JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MX84B024NF1

Description
Win Source Part Number: 1379276-MX84B024NF1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: JAE Electronics Series: MX84B Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: MX84B Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 24 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.626" (15.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1379276-MX84B024NF1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: JAE Electronics Series: MX84B Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: MX84B Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 24 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.626" (15.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1379276-MX84B024NF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1379276-MX84B024NF1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1379276-MX84B024NF1
Win Source Part Number: 1379276-MX84B024NF1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: JAE Electronics Series: MX84B Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: MX84B Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 24 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Mating: 0.303" (7.70mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.626" (15.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1379276-MX84B024NF1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: JAE Electronics
Series: MX84B
Package: Tube
Product Status: Active
Features: Mounting Flange
Base Product Number: MX84B
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: Automotive
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.087" (2.20mm)
Number of Positions: 24
Number of Rows: 2
Row Spacing - Mating: 0.118" (3.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Length - Mating: 0.303" (7.70mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.626" (15.90mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1379276-MX84B024NF1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details