JAE Electronics, Inc. Electronic Connector MX19P10K451

Description
CONN PIN 20-22AWG CRIMP TIN Product overview: MX19P10K451 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-MX19P10K451 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PIN 20-22AWG CRIMP TIN Product overview: MX19P10K451 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-MX19P10K451 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
331-MX19P10K451
Electronic Connector 331-MX19P10K451
CONN PIN 20-22AWG CRIMP TIN Product overview: MX19P10K451 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-MX19P10K451 can be used for catalog matching and distributor lookup.

CONN PIN 20-22AWG CRIMP TIN Product overview: MX19P10K451 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-MX19P10K451 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 670-1677-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-1677-2-ND
Rectangular Connector Contacts 670-1677-2-ND
Pin Contact Tin 20-22 AWG Crimp

Pin Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 670-1677-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
670-1677-1-ND
Rectangular Connector Contacts 670-1677-1-ND
Pin Contact Tin 20-22 AWG Crimp

Pin Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Connectors - MX19P10K451 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
MX19P10K451
Connectors MX19P10K451
CUT STRIP

CUT STRIP

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1351505-MX19P10K451 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1351505-MX19P10K451
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1351505-MX19P10K451
Win Source Part Number: 1351505-MX19P10K451 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Series: MX19 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: JAE Electronics Base Product Number: MX19P

Win Source Part Number: 1351505-MX19P10K451
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Series: MX19
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: JAE Electronics
Base Product Number: MX19P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-MX19P10K451 670-1677-2-ND MX19P10K451 1351505-MX19P10K451
Product Name Electronic Connector Rectangular Connector Contacts Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers