JAE Electronics, Inc. Contact For JN1/JN2 Series , Packs of 100 JN1-22-22P-PKG100

Description
The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices. Features Receptacle Is Available in Thru-Hole or Solder Contacts Plug Is Available in Solder and Crimp Contacts Twisting Locking Mechanism Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees
Description
The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices. Features Receptacle Is Available in Thru-Hole or Solder Contacts Plug Is Available in Solder and Crimp Contacts Twisting Locking Mechanism Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees

Suppliers

Company
Product
Description
Supplier Links
Contact For JN1/JN2 Series , Packs of 100 - 70040115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact For JN1/JN2 Series , Packs of 100
70040115
Contact For JN1/JN2 Series , Packs of 100 70040115
The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices. Features Receptacle Is Available in Thru-Hole or Solder Contacts Plug Is Available in Solder and Crimp Contacts Twisting Locking Mechanism Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees

The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices.
Features

  • Receptacle Is Available in Thru-Hole or Solder Contacts
  • Plug Is Available in Solder and Crimp Contacts
  • Twisting Locking Mechanism
  • Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70040115
Product Name Contact For JN1/JN2 Series , Packs of 100
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details