JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings IL-AG5-7S-S3C1-B

Description
Manufacturer: JAE Electronics Win Source Part Number: 1334161-IL-AG5-7S-S3 C1-B Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 7 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: ILAG57SS3C1B,-IL-AG5 -7S-S3C1-B,670-2212 Base Product Number: IL-AG5-7 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1334161-IL-AG5-7S-S3 C1-B Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 7 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: ILAG57SS3C1B,-IL-AG5 -7S-S3C1-B,670-2212 Base Product Number: IL-AG5-7 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334161-IL-AG5-7S-S3C1-B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334161-IL-AG5-7S-S3C1-B
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334161-IL-AG5-7S-S3C1-B
Manufacturer: JAE Electronics Win Source Part Number: 1334161-IL-AG5-7S-S3 C1-B Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 7 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: ILAG57SS3C1B,-IL-AG5 -7S-S3C1-B,670-2212 Base Product Number: IL-AG5-7 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334161-IL-AG5-7S-S3C1-B
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 7
Pitch: 0.098" (2.50mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 800
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: ILAG57SS3C1B,-IL-AG5-7S-S3C1-B,670-2212
Base Product Number: IL-AG5-7
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - 670-2212-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2212-ND
Rectangular Connector Housings 670-2212-ND
"7 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"7 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IL-AG5-7S-S3C1-B
Electronic Connector 319-IL-AG5-7S-S3C1-B
CONN SOCKET 7POS HOSNG 2.5MM BLK Product overview: IL-AG5-7S-S3C1-B from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-7S-S3C1-B can be used for catalog matching and distributor lookup.

CONN SOCKET 7POS HOSNG 2.5MM BLK Product overview: IL-AG5-7S-S3C1-B from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-7S-S3C1-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334161-IL-AG5-7S-S3C1-B 670-2212-ND 319-IL-AG5-7S-S3C1-B
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers