NCK-FL4G-A220-1 is a 2.92mm female coaxial connector with a 4-hole flange mount, designed for applications in wireless, radar, instrumentation, and electronics. It operates from DC to 40GHz with a maximum VSWR of 1.25 and a 50Ω impedance. The connector mates with NH280, ND086, NE086, RG316, and RG316D cables. The outer conductor is made of 303F stainless steel. The part has a tolerance of ±0.2mm and is mounted via four holes in a flange.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCK-FL4G-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.92mm Connector |