J. W. Winco, Inc. Eye Nut WEB-16

Description
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-16
Description
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-16

Suppliers

Company
Product
Description
Supplier Links
Eye Nut - WEB-16 - Reid Supply
Norton Shores, MI, United States
Eye Nut
WEB-16
Eye Nut WEB-16
Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . WEB-16

Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires.


. WEB-16

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eye Nuts
Product Number WEB-16
Product Name Eye Nut
Rating Load Rated
Eye Shape Round
Material Steel; Carbon Steel
Finish Zinc Plated; Self-Colored Zinc-Plated
Thread Size M36 x 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Eyenuts WLL ton 0.8 - 421100080160 - Certex UK
Specs
Rating Load Rated
Material Steel; High tensile steel
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details
Eye Nuts - 18901 - Jergens, Inc.
Jergens, Inc.
Specs
Rating Load Rated
Material Steel; C1030 Forge
Thread Size 3/8-16
View Details
Eye Nut - Non Metric - 035 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material Steel
Finish Plain Finish
Maximum Load 2.21 to 2.48 tons (2 to 2.25 metric tons)
View Details
Eye Nut UNC Thread RM 1
Specs
Rating Load Rated
Eye Shape Round
Material Steel
View Details