Jergens, Inc. Aluminum Revolving and Solid Handles 21906

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens part number 21906 is an aluminum handle designed for various applications requiring reliable grip and functionality. It is made from 2024 aluminum, ensuring a lightweight yet durable construction. The handle features a revolving design, which allows for smooth operation, and is available in two finishes: clear anodize and black anodize. The stem is constructed from low carbon steel and is zinc plated for added corrosion resistance. The handle is compatible with a 2A-UNC thread for inch applications and a class 6g thread for metric applications. This product is suitable for both prototype and production quantities, making it a versatile choice for engineers seeking dependable handle solutions.

Datasheet Summary
Powered by GS/AI

The Jergens part number 21906 is an aluminum handle designed for various applications requiring reliable grip and functionality. It is made from 2024 aluminum, ensuring a lightweight yet durable construction. The handle features a revolving design, which allows for smooth operation, and is available in two finishes: clear anodize and black anodize. The stem is constructed from low carbon steel and is zinc plated for added corrosion resistance. The handle is compatible with a 2A-UNC thread for inch applications and a class 6g thread for metric applications. This product is suitable for both prototype and production quantities, making it a versatile choice for engineers seeking dependable handle solutions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Revolving and Solid Handles - 21906 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Revolving and Solid Handles
21906
Aluminum Revolving and Solid Handles 21906
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Handle Material: 2024 Aluminum
  • Stem Material: Low Carbon Steel
  • Finishes:
    • Revolving Handle: Available in Clear or Black Anodize
    • Stem for Revolving Handle: Zinc Plate
    • Solid Handle: Plain
  • Thread: 2A-UNC for Inch, Class 6g for Metric
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 21906
Product Name Aluminum Revolving and Solid Handles
Colors / Finishes Available Clear
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubular Handles by ELESA® - 33730 - Jergens, Inc.
Specs
Material Description Handle Shanks: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Plastic Cam Levers Adjustable External Thread - 40274 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34313 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Steel Solid and Revolving Balanced Crank Handles - 11413 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Bright Chrome
Handle Material Metal
View Details