Jergens, Inc. 760 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism 70165

Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 760 lbs Used for applications where a straight pulling action is required Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote
Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 760 lbs Used for applications where a straight pulling action is required Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Pull Action Latch Toggle Clamp, part number 70165, has a holding capacity of 760 lbs (3.40 kN) and features an additional locking mechanism for enhanced security. It is constructed from low carbon steel with a zinc-plated finish, ensuring durability and resistance to corrosion. The clamp is designed for applications requiring a straight pulling action, making it suitable for sealing chambers, doors, and mold closures. The handle is PVC dipped for improved grip and comfort during operation. Weighing 0.82 lbs (0.37 kg), this toggle clamp is a practical choice for various industrial applications where reliable closure mechanisms are needed.

Datasheet Summary
Powered by GS/AI

The Jergens Pull Action Latch Toggle Clamp, part number 70165, has a holding capacity of 760 lbs (3.40 kN) and features an additional locking mechanism for enhanced security. It is constructed from low carbon steel with a zinc-plated finish, ensuring durability and resistance to corrosion. The clamp is designed for applications requiring a straight pulling action, making it suitable for sealing chambers, doors, and mold closures. The handle is PVC dipped for improved grip and comfort during operation. Weighing 0.82 lbs (0.37 kg), this toggle clamp is a practical choice for various industrial applications where reliable closure mechanisms are needed.

Suppliers

Company
Product
Description
Supplier Links
760 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70165 - Jergens, Inc.
Cleveland, OH, United States
760 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism
70165
760 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism 70165
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 760 lbs Used for applications where a straight pulling action is required Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped
  • Holding capacity up to 760 lbs
  • Used for applications where a straight pulling action is required
  • Additional locking mechanism ensures that the clamp remains locked in any condition

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70165
Product Name 760 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC8800 Heavy Duty Cam Clamps - 72401 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details
Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
HDC10000 Heavy Duty Cam Clamps - 72403 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details