Schmalz Inc. Flow resistor for reduction of the volume flow rate SW 130 P 7.3 10.05.04.00092

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow resistor for reduction of the volume flow rate SW 130 P 7.3 - 10.05.04.00092 - Schmalz Inc.
Raleigh, NC, United States
Flow resistor for reduction of the volume flow rate SW 130 P 7.3
10.05.04.00092
Flow resistor for reduction of the volume flow rate SW 130 P 7.3 10.05.04.00092
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 10.05.04.00092
Product Name Flow resistor for reduction of the volume flow rate SW 130 P 7.3
Material Polyoxymethylene
Unlock Full Specs
to access all available technical data

Similar Products

Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details
Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
187 5K Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
 - 1214361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 8mm
Fitting / Connection Size 8mm
View Details