Wood's Powr-Grip Co., Inc. 9" Flat Vacuum Cup with Hybrid Handle Model N5300

Description
Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.
Description
Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.

Suppliers

Company
Product
Description
Supplier Links
9
Laurel, MT, USA
9" Flat Vacuum Cup with Hybrid Handle
Model N5300
9" Flat Vacuum Cup with Hybrid Handle Model N5300
Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.

Powr-Grip has taken the lightweight and rust resistant
plunger from our ABS cup and paired it with our rugged
and durable metal handle. The result is a reliable and
more economical vacuum cup.

Features:
Durable metal handle.
Economical ABS plunger.
Easy attachment on smooth, nonporous surfaces.
Red-line indicator warns user of any vacuum loss.
Check valve allows repumping without loss of remaining vacuum.
Release valve lever permits quick and complete release.
Eligible for Powr-Grip Exchange Program.
Supplied with protective carrying case.

Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number Model N5300
Product Name 9" Flat Vacuum Cup with Hybrid Handle
Type Standard; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038204 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Silicone
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 HT1-60 G1/4-AG - 10.01.01.11143 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Stroke 6 mm (0.2362 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details