Wood's Powr-Grip Co., Inc. 9" Concave Vacuum Cup with Metal Handle N5450CS

Description
Heavy-duty metal handle. Flexible vacuum pad edge for easy attachment on either flat or curved, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.
Description
Heavy-duty metal handle. Flexible vacuum pad edge for easy attachment on either flat or curved, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.

Suppliers

Company
Product
Description
Supplier Links
9
Laurel, MT, USA
9" Concave Vacuum Cup with Metal Handle
N5450CS
9" Concave Vacuum Cup with Metal Handle N5450CS
Heavy-duty metal handle. Flexible vacuum pad edge for easy attachment on either flat or curved, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.
  • Heavy-duty metal handle.
  • Flexible vacuum pad edge for easy attachment on either flat or curved, nonporous surfaces.
  • Red-line indicator warns user of any vacuum loss.
  • Check valve allows repumping without loss of remaining vacuum.
  • Release valve lever permits quick and complete release.
  • Eligible for Powr-Grip Exchange Program.
  • Supplied with protective carrying case.
Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number N5450CS
Product Name 9" Concave Vacuum Cup with Metal Handle
Type DeepCup; Curved
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2040107 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material Nbr
View Details
Flat Vacuum Cups Made from Silicone (FDA-approved) for Use with Tubes - SV-T - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 30 to 54 mm (1.18 to 2.13 inch)
Stroke 1.4 mm (0.0551 inch)
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details