ANVER Corporation U Series Universal Vacuum Cup A-3150007S

Description
U Series Universal Vacuum Cup -- A-3150007S
Description
U Series Universal Vacuum Cup -- A-3150007S

Suppliers

Company
Product
Description
Supplier Links
U Series Universal Vacuum Cup - A-3150007S - ANVER Corporation
Hudson, MA, USA
U Series Universal Vacuum Cup
A-3150007S
U Series Universal Vacuum Cup A-3150007S
U Series Universal Vacuum Cup -- A-3150007S

U Series Universal Vacuum Cup -- A-3150007S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150007S
Product Name U Series Universal Vacuum Cup
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022742 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150064A - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Nitrile (NBR)
View Details