Seal Science, Inc. Vacuum Cups Style VAB/VIB/VT-Ilsemann Type

Description
Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require. We stock many sizes and can manufacture vacuum cups of almost any size and dimension. Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.
Datasheet
Description
Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require. We stock many sizes and can manufacture vacuum cups of almost any size and dimension. Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require. We stock many sizes and can manufacture vacuum cups of almost any size and dimension. Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.

Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide.

Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require.

We stock many sizes and can manufacture vacuum cups of almost any size and dimension.

Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.

Supplier's Site Datasheet

Technical Specifications

  Seal Science, Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number Style VAB/VIB/VT-Ilsemann Type
Product Name Vacuum Cups
Type Ilseman Type
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038296 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Pur
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 20 FPM-65 G1/8-IG - 10.01.01.00128 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 2.2 mm (0.0866 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.75 mm (0.0689 inch)
Material Rubber
View Details