ANVER Corporation Flat Vacuum Cup With Valve A-3150049S

Description
Flat Vacuum Cup With Valve -- A-3150049S
Description
Flat Vacuum Cup With Valve -- A-3150049S

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cup With Valve - A-3150049S - ANVER Corporation
Hudson, MA, USA
Flat Vacuum Cup With Valve
A-3150049S
Flat Vacuum Cup With Valve A-3150049S
Flat Vacuum Cup With Valve -- A-3150049S

Flat Vacuum Cup With Valve -- A-3150049S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150049S
Product Name Flat Vacuum Cup With Valve
Type Flat
Diameter / Max. Size 31.75 mm (1.25 inch)
Material Silicone Rubber
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038383 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Nbr
View Details
3
Specs
Type Standard; Oval
Material Rubber
Style None
View Details
F Series Flat Vacuum Cup - A-3150018SA - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 42.16 mm (1.66 inch)
Material Silicone Rubber
View Details