RS Components, Ltd. Pneumatic Suction Cups 2022716

Description
ESS-4-SU suction cup
Request a Quote
Description
ESS-4-SU suction cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2022716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2022716
Pneumatic Suction Cups 2022716
ESS-4-SU suction cup

ESS-4-SU suction cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2022716
Product Name Pneumatic Suction Cups
Diameter / Max. Size 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038413 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2038337 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Pneumatic Suction Cups - 2038161 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Pneumatic Suction Cups - 2022794 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details