Wood's Powr-Grip Co., Inc. 10" Concave Vacuum Cup with Hybrid Handle Model N6300

Description
Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.
Description
Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.

Suppliers

Company
Product
Description
Supplier Links
10
Laurel, MT, USA
10" Concave Vacuum Cup with Hybrid Handle
Model N6300
10" Concave Vacuum Cup with Hybrid Handle Model N6300
Powr-Grip has taken the lightweight and rust resistant plunger from our ABS cup and paired it with our rugged and durable metal handle. The result is a reliable and more economical vacuum cup. Features: Durable metal handle. Economical ABS plunger. Easy attachment on smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Eligible for Powr-Grip Exchange Program. Supplied with protective carrying case.

Powr-Grip has taken the lightweight and rust resistant
plunger from our ABS cup and paired it with our rugged
and durable metal handle. The result is a reliable and
more economical vacuum cup.

Features:

Durable metal handle.
Economical ABS plunger.
Easy attachment on smooth, nonporous surfaces.
Red-line indicator warns user of any vacuum loss.
Check valve allows repumping without loss of remaining vacuum.
Release valve lever permits quick and complete release.
Eligible for Powr-Grip Exchange Program.
Supplied with protective carrying case.

Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number Model N6300
Product Name 10" Concave Vacuum Cup with Hybrid Handle
Type Standard; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022875 - RS Components, Ltd.
Specs
Type Cup
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
Vacuum suction cup - ESS-40-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material BR
View Details
Oval Suction Cups, Flat, Universal - SO-FU - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 5 to 100 mm (0.1969 to 3.94 inch)
Stroke 0.5000 to 3 mm (0.0197 to 0.1181 inch)
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details