ANVER Corporation BL Series Multiple Bellows Vacuum Cup A-3150111

Description
BL Series Multiple Bellows Vacuum Cup -- A-3150111
Description
BL Series Multiple Bellows Vacuum Cup -- A-3150111

Suppliers

Company
Product
Description
Supplier Links
BL Series Multiple Bellows Vacuum Cup - A-3150111 - ANVER Corporation
Hudson, MA, USA
BL Series Multiple Bellows Vacuum Cup
A-3150111
BL Series Multiple Bellows Vacuum Cup A-3150111
BL Series Multiple Bellows Vacuum Cup -- A-3150111

BL Series Multiple Bellows Vacuum Cup -- A-3150111

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150111
Product Name BL Series Multiple Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022875 - RS Components, Ltd.
Specs
Type Cup
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Bag Lifting Pad Attachment - BH40-P-C5 - ANVER Corporation
Specs
Type Oval
Diameter / Max. Size 279 mm (11 inch)
Port Top
View Details