Wood's Powr-Grip Co., Inc. 8" Flat Vacuum Cup with ABS Handle for High Elevations N4100

Description
Specifically designed for use at elevations up to 12,000 feet [3650 meters]. Blue plunger easily enables user to distinguish this vacuum cup from standard cups. Lightweight, heavy duty handle made of rustproof ABS. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Easily replaceable handle/release valve and plunger. Supplied with protective carrying case.
Description
Specifically designed for use at elevations up to 12,000 feet [3650 meters]. Blue plunger easily enables user to distinguish this vacuum cup from standard cups. Lightweight, heavy duty handle made of rustproof ABS. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Easily replaceable handle/release valve and plunger. Supplied with protective carrying case.

Suppliers

Company
Product
Description
Supplier Links
8
Laurel, MT, USA
8" Flat Vacuum Cup with ABS Handle for High Elevations
N4100
8" Flat Vacuum Cup with ABS Handle for High Elevations N4100
Specifically designed for use at elevations up to 12,000 feet [3650 meters]. Blue plunger easily enables user to distinguish this vacuum cup from standard cups. Lightweight, heavy duty handle made of rustproof ABS. Fast attachment on smooth, nonporous flat surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Release valve lever permits quick and complete release. Easily replaceable handle/release valve and plunger. Supplied with protective carrying case.
  • Specifically designed for use at elevations up to 12,000 feet [3650 meters].
  • Blue plunger easily enables user to distinguish this vacuum cup from standard cups.
  • Lightweight, heavy duty handle made of rustproof ABS.
  • Fast attachment on smooth, nonporous flat surfaces.
  • Red-line indicator warns user of any vacuum loss.
  • Check valve allows repumping without loss of remaining vacuum.
  • Release valve lever permits quick and complete release.
  • Easily replaceable handle/release valve and plunger.
  • Supplied with protective carrying case.
Supplier's Site

Technical Specifications

  Wood's Powr-Grip Co., Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number N4100
Product Name 8" Flat Vacuum Cup with ABS Handle for High Elevations
Type DeepCup; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-80-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Silicone Rubber
View Details