Festo Corporation Vacuum suction cup ESS-150-SF

Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet
Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum suction cup - ESS-150-SF - Festo Corporation
Islandia, NY, United States
Vacuum suction cup
ESS-150-SF
Vacuum suction cup ESS-150-SF
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
  • Suction cup consisting of the suction cup itself, plus the support plate with mounting
  • Suction cup volume: 0.002 … 245 cm³
  • Min. workpiece radius: 10 … 680 mm
  • Mounting for suction cup holder: internal thread, external thread, push-in connector
  • Vacuum suction cup with mounting thread
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number ESS-150-SF
Product Name Vacuum suction cup
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material FPM
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Vacuum cup without connector - ESV-40-BT - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Vulkollan®
View Details
Vacuum suction cup - ESS-4-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material NBR
View Details
Vacuum suction cup - ESS-6-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material PUR
View Details