ANVER Corporation C-BS1.5 Short Bellows Vacuum Cup C-BS1.5-80-PUR

Description
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-80-PUR
Description
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-80-PUR

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
C-BS1.5 Short Bellows Vacuum Cup
C-BS1.5-80-PUR
C-BS1.5 Short Bellows Vacuum Cup C-BS1.5-80-PUR
C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-80-PUR

C-BS1.5 Short Bellows Vacuum Cup -- C-BS1.5-80-PUR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number C-BS1.5-80-PUR
Product Name C-BS1.5 Short Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022896 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-15-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 14.99 mm (0.5900 inch)
Material Nitrile (NBR)
View Details