ANVER Corporation Manually Operated Suction Hand Cup 609.0

Description
Firmly holds to most smooth, dry, nonporous surfaces
Description
Firmly holds to most smooth, dry, nonporous surfaces

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Suction Hand Cup - 609.0 - ANVER Corporation
Hudson, MA, USA
Manually Operated Suction Hand Cup
609.0
Manually Operated Suction Hand Cup 609.0
Firmly holds to most smooth, dry, nonporous surfaces

Firmly holds to most smooth, dry, nonporous surfaces

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 609.0
Product Name Manually Operated Suction Hand Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-200-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022719 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Silicone
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150063S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 40.39 mm (1.59 inch)
Material Silicone Rubber
View Details