Vac3 Cubes Multi-Bellows Style Vacuum Cups MB40 NBR

Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Multi-Bellows Style Vacuum Cups - MB40 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Multi-Bellows Style Vacuum Cups
MB40 NBR
Multi-Bellows Style Vacuum Cups MB40 NBR
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Multi Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number MB40 NBR
Product Name Multi-Bellows Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038260 - RS Components, Ltd.
Specs
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 22.1 mm (0.8701 inch)
Material Vinyl
View Details
Flat Style Vacuum Cups - F150 NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Nitrile (NBR)
View Details