ANVER Corporation Single Bellows Suction Cup B1.5-22-SIT

Description
Single Bellows Suction Cup -- B1.5-22-SIT
Description
Single Bellows Suction Cup -- B1.5-22-SIT

Suppliers

Company
Product
Description
Supplier Links
Single Bellows Suction Cup - B1.5-22-SIT - ANVER Corporation
Hudson, MA, USA
Single Bellows Suction Cup
B1.5-22-SIT
Single Bellows Suction Cup B1.5-22-SIT
Single Bellows Suction Cup -- B1.5-22-SIT

Single Bellows Suction Cup -- B1.5-22-SIT

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number B1.5-22-SIT
Product Name Single Bellows Suction Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038410 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-80-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Nitrile (NBR)
View Details